Greenlee Textron, Inc. Round Knockout Punch Unit 77U-1

Description
PUNCH, DIE, DRAW STUD CONTENTS 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 77U-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
77U-1
Round Knockout Punch Unit 77U-1
PUNCH, DIE, DRAW STUD CONTENTS 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG-BUSTER SC[R] BRAND
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 1.362 INCH HOLE SIZE
  • 1 INCH CONDUIT/PIPE SIZE
  • ROUND PUNCH TYPE
  • SLUG-BUSTER SC[R] BRAND
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
77U-1
Punches & Dies 77U-1
Punches & Dies PUNCH UNIT ASSY 1" CONDUIT

Punches & Dies PUNCH UNIT ASSY 1" CONDUIT

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 77U-1 77U-1
Product Name Round Knockout Punch Unit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5512 inch (14 mm)
Overall Length 5.91 inch (150 mm)
View Details
Punch Driver Set - PRO 16-32 - icotek GmbH
Specs
Type Knockout
Shapes Round
View Details