Greenlee Textron, Inc. Round Knockout Punch Unit 745H-2

Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 2.416 INCH HOLE SIZE 2 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] SC, SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 2.416 INCH HOLE SIZE 2 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] SC, SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 745H-2 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
745H-2
Round Knockout Punch Unit 745H-2
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 2.416 INCH HOLE SIZE 2 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] SC, SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 10 GAUGE STAINLESS STEEL CAPACITY
  • 2.416 INCH HOLE SIZE
  • 2 INCH CONDUIT/PIPE SIZE
  • ROUND PUNCH TYPE
  • SLUG SPLITTER[R] SC, SLUG SPLITTER[R] BRAND
  • APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES
  • USED ON BATTERY-POWERED/HYDRAULIC/HIGH LEVERAGE RATCHET DRIVER
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
745H-2
Punches & Dies 745H-2
Punches & Dies SLUG SPLITTER UNIT2" (POP)

Punches & Dies SLUG SPLITTER UNIT2" (POP)

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 745H-2 745H-2
Product Name Round Knockout Punch Unit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2362 inch (6 mm)
Overall Length 5.91 inch (150 mm)
View Details
Drift Punch - 66340 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 8 inch (203 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 24462 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details