Greenlee Textron, Inc. Round Knockout Punch Unit 745H-1

Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] SC, SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] SC, SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 745H-1 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
745H-1
Round Knockout Punch Unit 745H-1
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE STAINLESS STEEL CAPACITY 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE ROUND PUNCH TYPE SLUG SPLITTER[R] SC, SLUG SPLITTER[R] BRAND APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/HIGH LEVERAGE RATCHET DRIVER
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 10 GAUGE STAINLESS STEEL CAPACITY
  • 1.362 INCH HOLE SIZE
  • 1 INCH CONDUIT/PIPE SIZE
  • ROUND PUNCH TYPE
  • SLUG SPLITTER[R] SC, SLUG SPLITTER[R] BRAND
  • APPLICATION STAINLESS STEEL, MILD STEEL, FIBERGLASS, PLASTIC ENCLOSURES
  • USED ON BATTERY-POWERED/HYDRAULIC/HIGH LEVERAGE RATCHET DRIVER
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
745H-1
Punches & Dies 745H-1
Punches & Dies SLUG SPLITTER UNIT1" (POP)

Punches & Dies SLUG SPLITTER UNIT1" (POP)

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 745H-1 745H-1
Product Name Round Knockout Punch Unit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2520 inch (6.4 mm)
Overall Length 3.94 inch (100 mm)
View Details
109 - Pin punches - 70090003 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2362 inch (6 mm)
View Details
Knockout Punch Kit - 1731 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
Center Punch - P-32 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.5000 inch (12.7 mm)
View Details