Greenlee Textron, Inc. Knockout Punch Kit 744

Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 1-1/4 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (3) DIE CONTENTS METAL CASE PACKAGE TYPE HYDRAULIC RAM AND HAND PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG SPLITTER[R] BRAND
Datasheet
Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 1-1/4 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (3) DIE CONTENTS METAL CASE PACKAGE TYPE HYDRAULIC RAM AND HAND PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG SPLITTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 744 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
744
Knockout Punch Kit 744
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 1-1/4 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (3) DIE CONTENTS METAL CASE PACKAGE TYPE HYDRAULIC RAM AND HAND PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG SPLITTER[R] BRAND
  • HYDRAULIC TYPE
  • 1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 1-1/4 INCH MAX. CONDUIT/PIPE SIZE
  • (3) PUNCH, (3) DIE CONTENTS
  • METAL CASE PACKAGE TYPE
  • HYDRAULIC RAM AND HAND PUMP DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • SLUG SPLITTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 744
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 126811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Overall Length 0.2756 inch (7 mm)
View Details
Knockout Punch - 36490 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
Pilot Punches - C502 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Pilot
View Details
Punching Tool - P-59 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.4375 inch (11.11 mm)
Overall Length 6 inch (152 mm)
View Details