Greenlee Textron, Inc. Knockout Punch Kit 7308

Description
2-1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (4) PUNCH, (4) DIE, (1) DRAW STUD, (1) SLEEVE, (1) CARRYING CASE CONTENTS RUGGED PLASTIC CARRYING CASE PACKAGE TYPE ROUND PUNCH TYPE NO DRIVER INCLUDED SLUG SPLITTER[R] BRAND APPLICATION PUNCHING UPTO 10 GAUGE STAINLESS STEEL
Datasheet
Description
2-1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (4) PUNCH, (4) DIE, (1) DRAW STUD, (1) SLEEVE, (1) CARRYING CASE CONTENTS RUGGED PLASTIC CARRYING CASE PACKAGE TYPE ROUND PUNCH TYPE NO DRIVER INCLUDED SLUG SPLITTER[R] BRAND APPLICATION PUNCHING UPTO 10 GAUGE STAINLESS STEEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 7308 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
7308
Knockout Punch Kit 7308
2-1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (4) PUNCH, (4) DIE, (1) DRAW STUD, (1) SLEEVE, (1) CARRYING CASE CONTENTS RUGGED PLASTIC CARRYING CASE PACKAGE TYPE ROUND PUNCH TYPE NO DRIVER INCLUDED SLUG SPLITTER[R] BRAND APPLICATION PUNCHING UPTO 10 GAUGE STAINLESS STEEL
  • 2-1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 4 INCH MAX. CONDUIT/PIPE SIZE
  • (4) PUNCH, (4) DIE, (1) DRAW STUD, (1) SLEEVE, (1) CARRYING CASE CONTENTS
  • RUGGED PLASTIC CARRYING CASE PACKAGE TYPE
  • ROUND PUNCH TYPE
  • NO DRIVER INCLUDED
  • SLUG SPLITTER[R] BRAND
  • APPLICATION PUNCHING UPTO 10 GAUGE STAINLESS STEEL
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7308
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251700 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
108 - Parallel pin punches - 70070010 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1575 inch (4 mm)
View Details
Round Knockout Punch Unit - 75BB - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
Drift Punch - P-14 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details