Greenlee Textron, Inc. Knockout Punch Kit 7304

Description
MANUAL TYPE 2-1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (5) PUNCH, (4) DIE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HYDRAULIC DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED
Datasheet
Description
MANUAL TYPE 2-1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (5) PUNCH, (4) DIE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HYDRAULIC DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 7304 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
7304
Knockout Punch Kit 7304
MANUAL TYPE 2-1/2 INCH MIN. CONDUIT/PIPE SIZE 4 INCH MAX. CONDUIT/PIPE SIZE (5) PUNCH, (4) DIE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HYDRAULIC DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED
  • MANUAL TYPE
  • 2-1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 4 INCH MAX. CONDUIT/PIPE SIZE
  • (5) PUNCH, (4) DIE CONTENTS
  • HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE
  • HYDRAULIC DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7304
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6261497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0787 to 0.3150 inch (2 to 8 mm)
Overall Length 5.91 inch (150 mm)
View Details
108 - Parallel pin punches - 70070003 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1575 inch (4 mm)
View Details
Round Knockout Punch Unit - 61007 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Square
View Details
Center Punch - P-38 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.2500 inch (6.35 mm)
View Details