Klein Tools, Inc. Pin Punch 4PPL10

Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-11/16 INCH OVERALL LENGTH 2-3/4 INCH PIN LENGTH HEAT TREATED PROCESS 25/64 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
Description
PARALLEL TYPE TOOL STEEL MATERIAL 6-11/16 INCH OVERALL LENGTH 2-3/4 INCH PIN LENGTH HEAT TREATED PROCESS 25/64 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 4PPL10 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
4PPL10
Pin Punch 4PPL10
PARALLEL TYPE TOOL STEEL MATERIAL 6-11/16 INCH OVERALL LENGTH 2-3/4 INCH PIN LENGTH HEAT TREATED PROCESS 25/64 INCH POINT DIAMETER HANDLE TYPE KNURLED 4PPL MODEL
  • PARALLEL TYPE
  • TOOL STEEL MATERIAL
  • 6-11/16 INCH OVERALL LENGTH
  • 2-3/4 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 25/64 INCH POINT DIAMETER
  • HANDLE TYPE KNURLED
  • 4PPL MODEL
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Punches
Product Number 4PPL10
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7724396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Overall Length 6.89 inch (175 mm)
View Details
PIN PUNCH - CT-1453 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 5.03 inch (128 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details