Greenlee Textron, Inc. Hole Saw 725-7/8

Description
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1/2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet
Description
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1/2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 725-7/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
725-7/8
Hole Saw 725-7/8
VARIABLE PITCH TYPE ABRASIVE, NON-METALLIC CUT MATERIAL TUNGSTEN CARBIDE GRIT BLADE MATERIAL 7/8 INCH DIAMETER 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH ARBOR CONDUIT HOLE DIAMETER 1/2 INCH APPLICATION ENCLOSURE OR HARDY BOARD SIDING
  • VARIABLE PITCH TYPE
  • ABRASIVE, NON-METALLIC CUT MATERIAL
  • TUNGSTEN CARBIDE GRIT BLADE MATERIAL
  • 7/8 INCH DIAMETER
  • 390 RPM (MILD STEEL), 260 RPM (CAST IRON), 520 RPM (BRASS), 585 RPM (ALUMINUM) SPEED RATING
  • NO SUPPLIED WITH PILOT DRILL
  • NO SUPPLIED WITH ARBOR
  • CONDUIT HOLE DIAMETER 1/2 INCH
  • APPLICATION ENCLOSURE OR HARDY BOARD SIDING
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 725-7/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.24 inch (133 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB178UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825B-3-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details