Greenlee Textron, Inc. Knockout Punch 721E-47.0

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 1.85 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 1.85 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 721E-47.0 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
721E-47.0
Knockout Punch 721E-47.0
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 7211-E SERIES USED ON ITEM PART NO 1.85 INCH HOLE SIZE SLUG-BUSTER[R] BRAND DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 7211-E SERIES USED ON ITEM PART NO
  • 1.85 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • DRIVE METHOD MANUAL, RATCHET, HYDRAULIC OR BATTERY
  • SIZE RANGE 0.492 INCH TO 2.52 INCH DIA
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 721E-47.0
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
Round Knockout Punch Unit - 24476 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details