Klein Tools, Inc. Pin Punch 66324

Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 5-1/2 INCH OVERALL LENGTH 5-1/2 INCH PIN LENGTH HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet
Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 5-1/2 INCH OVERALL LENGTH 5-1/2 INCH PIN LENGTH HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 66324 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
66324
Pin Punch 66324
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 5-1/2 INCH OVERALL LENGTH 5-1/2 INCH PIN LENGTH HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
  • PARALLEL TYPE
  • HIGH CARBON STEEL MATERIAL
  • BLACK FINISH
  • 5-1/2 INCH OVERALL LENGTH
  • 5-1/2 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 3/16 INCH POINT DIAMETER
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 6632 MODEL
Supplier's Site Datasheet
Punches - 66324KT-ND - DigiKey
Thief River Falls, MN, United States
Punches
66324KT-ND
Punches 66324KT-ND
"Parallel Pin Punch 0.19"" (4.8mm) DIA X 5.50"" (139.7mm) Length"

"Parallel Pin Punch 0.19"" (4.8mm) DIA X 5.50"" (139.7mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 66324 66324KT-ND
Product Name Pin Punch Punches
Type Pin Punch Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251693 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Punching Tool - 7BP29232 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 11.5 inch (292 mm)
View Details
2 suppliers
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Knockout Punch - 77P-1P - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details