Greenlee Textron, Inc. Round Knockout Punch Unit 7211BB-3/4

Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE ROUND, TWO POINT PUNCH TYPE SLUG BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE USED ON BATTERY POWERED/HYDRAULIC/RA TCHET/MANUAL DRIVER
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE ROUND, TWO POINT PUNCH TYPE SLUG BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE USED ON BATTERY POWERED/HYDRAULIC/RA TCHET/MANUAL DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 7211BB-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
7211BB-3/4
Round Knockout Punch Unit 7211BB-3/4
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE MILD STEEL CAPACITY 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE ROUND, TWO POINT PUNCH TYPE SLUG BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE USED ON BATTERY POWERED/HYDRAULIC/RA TCHET/MANUAL DRIVER
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 10 GAUGE MILD STEEL CAPACITY
  • 1.115 INCH HOLE SIZE
  • 3/4 INCH CONDUIT/PIPE SIZE
  • ROUND, TWO POINT PUNCH TYPE
  • SLUG BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE
  • USED ON BATTERY POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7211BB-3/4
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7010568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
View Details
Round Knockout Punch Unit - 738BB - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
Punching Tool - P-60 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 6 inch (152 mm)
View Details