Greenlee Textron, Inc. Round Knockout Punch Unit 7211BB-1/2

Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE MILD STEEL CAPACITY 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE ROUND, TWO POINT PUNCH TYPE SLUG BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE USED ON BATTERY POWERED/HYDRAULIC/RA TCHET/MANUAL DRIVER
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE MILD STEEL CAPACITY 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE ROUND, TWO POINT PUNCH TYPE SLUG BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE USED ON BATTERY POWERED/HYDRAULIC/RA TCHET/MANUAL DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 7211BB-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
7211BB-1/2
Round Knockout Punch Unit 7211BB-1/2
PUNCH, DIE, DRAW STUD CONTENTS 10 GAUGE MILD STEEL CAPACITY 7/8 INCH HOLE SIZE 1/2 INCH CONDUIT/PIPE SIZE ROUND, TWO POINT PUNCH TYPE SLUG BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE USED ON BATTERY POWERED/HYDRAULIC/RA TCHET/MANUAL DRIVER
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 10 GAUGE MILD STEEL CAPACITY
  • 7/8 INCH HOLE SIZE
  • 1/2 INCH CONDUIT/PIPE SIZE
  • ROUND, TWO POINT PUNCH TYPE
  • SLUG BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURE
  • USED ON BATTERY POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7211BB-1/2
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 inch (3 mm)
View Details
Rectangular & Square Punches -  - icotek GmbH
Specs
Shapes Reactangle; Square
Overall Length 1.81 to 4.41 inch (46 to 112 mm)
View Details
Knockout Punch - 24459 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details