Greenlee Textron, Inc. Auger Drill Bit 71PT-15/16

Description
LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 15/16 INCH DRILL SIZE HOLE DIAMETER 1 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Datasheet
Description
LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 15/16 INCH DRILL SIZE HOLE DIAMETER 1 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 71PT-15/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
71PT-15/16
Auger Drill Bit 71PT-15/16
LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 15/16 INCH DRILL SIZE HOLE DIAMETER 1 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
  • LONG TYPE
  • ALLOY STEEL MATERIAL
  • 30 INCH OVERALL LENGTH
  • HEXAGONAL SHANK TYPE
  • 7/16 INCH DIA SHANK SIZE
  • HARDENED PROCESS
  • 15/16 INCH DRILL SIZE
  • HOLE DIAMETER 1 INCH
  • APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 71PT-15/16
Product Name Auger Drill Bit
Product Drill
Diameter 0.938 inch (23.8 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.315 inch (8.0 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Wood Spade Bit - 33L-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details