Greenlee Textron, Inc. Auger Drill Bit 71PT-13/16

Description
LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 13/16 INCH DRILL SIZE HOLE DIAMETER 7/8 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Datasheet
Description
LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 13/16 INCH DRILL SIZE HOLE DIAMETER 7/8 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 71PT-13/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
71PT-13/16
Auger Drill Bit 71PT-13/16
LONG TYPE ALLOY STEEL MATERIAL 30 INCH OVERALL LENGTH HEXAGONAL SHANK TYPE 7/16 INCH DIA SHANK SIZE HARDENED PROCESS 13/16 INCH DRILL SIZE HOLE DIAMETER 7/8 INCH APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
  • LONG TYPE
  • ALLOY STEEL MATERIAL
  • 30 INCH OVERALL LENGTH
  • HEXAGONAL SHANK TYPE
  • 7/16 INCH DIA SHANK SIZE
  • HARDENED PROCESS
  • 13/16 INCH DRILL SIZE
  • HOLE DIAMETER 7/8 INCH
  • APPLICATION FAST EASY DRILLING OF CLEAN HOLES, ESPECIALLY IN SALT TREATED UTILITY POLES AND WOOD
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 71PT-13/16
Product Name Auger Drill Bit
Product Drill
Diameter 0.812 inch (20.6 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215877 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.740 inch (95.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Hole Saw Arbor - 37154 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 1.250 to 2.000 inch (31.7 to 50.8 mm)
View Details
1 X 1 X 3-1/4 X 6 - 2FL RH CARBIDE - 0224T61632506 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details