Greenlee Textron, Inc. Hole Saw 645-1-1/8

Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL CONDUIT SIZE 3/4 INCH CHUCK SIZE 3/8 INCH
Datasheet
Description
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL CONDUIT SIZE 3/4 INCH CHUCK SIZE 3/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 645-1-1/8 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
645-1-1/8
Hole Saw 645-1-1/8
QUICK CHANGE TYPE FERROUS METAL, NON-FERROUS METAL CUT MATERIAL CARBIDE TIPPED BLADE MATERIAL 1-1/8 INCH DIAMETER 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING YES SUPPLIED WITH PILOT DRILL CONDUIT SIZE 3/4 INCH CHUCK SIZE 3/8 INCH
  • QUICK CHANGE TYPE
  • FERROUS METAL, NON-FERROUS METAL CUT MATERIAL
  • CARBIDE TIPPED BLADE MATERIAL
  • 1-1/8 INCH DIAMETER
  • 300 RPM (MILD STEEL), 200 RPM (CAST IRON), 400 RPM (BRASS), 450 RPM (ALUMINUM) SPEED RATING
  • YES SUPPLIED WITH PILOT DRILL
  • CONDUIT SIZE 3/4 INCH
  • CHUCK SIZE 3/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 645-1-1/8
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 217249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details