Greenlee Textron, Inc. Auger Drill Bit 62PTS-3/4

Description
SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet
Description
SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 62PTS-3/4 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
62PTS-3/4
Auger Drill Bit 62PTS-3/4
SELF-FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 3/4 INCH DRILL SIZE NAIL EATER[R] BRAND
  • SELF-FEEDING SCREW POINT TYPE
  • STEEL MATERIAL
  • 7-5/8 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • TWIST FLUTE TYPE
  • 3/4 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 62PTS-3/4
Product Name Auger Drill Bit
Product Drill
Diameter 0.750 inch (19.0 mm)
Shank Hex
Cutting Length 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216353 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 3.504 inch (89.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Kit - 930 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill Set
Drill Type Hole Saw
Diameter 0.375 to 2.500 inch (9.5 to 63.5 mm)
View Details