Greenlee Textron, Inc. Auger Drill Bit 62PTS-11/16

Description
SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet
Description
SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE NAIL EATER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 62PTS-11/16 - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
62PTS-11/16
Auger Drill Bit 62PTS-11/16
SELF FEEDING SCREW POINT TYPE STEEL MATERIAL 7-5/8 INCH OVERALL LENGTH 5 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE HEAT TREATED PROCESS TWIST FLUTE TYPE 11/16 INCH DRILL SIZE NAIL EATER[R] BRAND
  • SELF FEEDING SCREW POINT TYPE
  • STEEL MATERIAL
  • 7-5/8 INCH OVERALL LENGTH
  • 5 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • TWIST FLUTE TYPE
  • 11/16 INCH DRILL SIZE
  • NAIL EATER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 62PTS-11/16
Product Name Auger Drill Bit
Product Drill
Diameter 0.688 inch (17.5 mm)
Shank Hex
Cutting Length 5.00 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232579 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.394 to 0.787 inch (10.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 2 7/8
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB204UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw - 825B-3-5/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metallic
View Details