Greenlee Textron, Inc. Round Knockout Punch Unit 61125

Description
PUNCH, DIE, DRAW STUD, COUNTER NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.886 INCH X 0.791 INCH HOLE SIZE SPECIAL SQUARE PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 0.5 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
PUNCH, DIE, DRAW STUD, COUNTER NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.886 INCH X 0.791 INCH HOLE SIZE SPECIAL SQUARE PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 0.5 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 61125 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
61125
Round Knockout Punch Unit 61125
PUNCH, DIE, DRAW STUD, COUNTER NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 0.886 INCH X 0.791 INCH HOLE SIZE SPECIAL SQUARE PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 0.5 INCH OPERATION TYPE HAND/HYDRAULIC
  • PUNCH, DIE, DRAW STUD, COUNTER NUT CONTENTS
  • 14 GAUGE MILD STEEL CAPACITY
  • 0.886 INCH X 0.791 INCH HOLE SIZE
  • SPECIAL SQUARE PUNCH TYPE
  • MINIMUM PILOT HOLE DIAMETER 0.5 INCH
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 61125
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3150 inch (8 mm)
Overall Length 7.68 inch (195 mm)
View Details
Pin Punch - 66325 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 7 inch (178 mm)
Overall Length 7 inch (178 mm)
View Details
2 suppliers
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Knockout Punch - 7212SP-1-1/4P - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details