Greenlee Textron, Inc. Knockout Punch 60243

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY OILTIGHT PUNCH UNIT USED ON ITEM 60242 USED ON ITEM PART NO 1.21 INCH X 0.19 INCH X 1.38 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY OILTIGHT PUNCH UNIT USED ON ITEM 60242 USED ON ITEM PART NO 1.21 INCH X 0.19 INCH X 1.38 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 60243 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
60243
Knockout Punch 60243
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY OILTIGHT PUNCH UNIT USED ON ITEM 60242 USED ON ITEM PART NO 1.21 INCH X 0.19 INCH X 1.38 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • OILTIGHT PUNCH UNIT USED ON ITEM
  • 60242 USED ON ITEM PART NO
  • 1.21 INCH X 0.19 INCH X 1.38 INCH HOLE SIZE
  • INCLUDES PUNCH, DIE, DRAW STUD, NUT
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 60243
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1252 inch (3.18 mm)
Overall Length 3.94 inch (100 mm)
View Details
108 - Parallel pin punches - 70070003 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1575 inch (4 mm)
View Details
Knockout Punch - 17687 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details