Klein Tools, Inc. Knockout Punch 53838

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 53838 - Klein Tools, Inc.
Chicago, IL, USA
Knockout Punch
53838
Knockout Punch 53838
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY KNOCKOUT PUNCH SET USED ON ITEM 53732 USED ON ITEM PART NO 1.362 INCH HOLE SIZE 1 INCH CONDUIT/PIPE SIZE CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • KNOCKOUT PUNCH SET USED ON ITEM
  • 53732 USED ON ITEM PART NO
  • 1.362 INCH HOLE SIZE
  • 1 INCH CONDUIT/PIPE SIZE
  • CUT MATERIAL ALUMINUM, FIBERGLASS AND PLASTIC
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Punches
Product Number 53838
Product Name Knockout Punch
Type Punch Die
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1253901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.3937 inch (3 to 10 mm)
View Details
CENTER PUNCH - J443/8S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 5.25 inch (133 mm)
View Details
Pin Punch - 4PPL08 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.75 inch (69.85 mm)
Overall Length 6.69 inch (170 mm)
View Details
2 suppliers