Greenlee Textron, Inc. Round Knockout Punch Unit 60171

Description
PUNCH, DIE, DRAW STUD, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 2-11/16 INCH HOLE SIZE SQUARE PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
PUNCH, DIE, DRAW STUD, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 2-11/16 INCH HOLE SIZE SQUARE PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 60171 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
60171
Round Knockout Punch Unit 60171
PUNCH, DIE, DRAW STUD, COUNTER NUT CONTENTS 10 GAUGE MILD STEEL CAPACITY 2-11/16 INCH HOLE SIZE SQUARE PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 1.188 INCH OPERATION TYPE HAND/HYDRAULIC
  • PUNCH, DIE, DRAW STUD, COUNTER NUT CONTENTS
  • 10 GAUGE MILD STEEL CAPACITY
  • 2-11/16 INCH HOLE SIZE
  • SQUARE PUNCH TYPE
  • MINIMUM PILOT HOLE DIAMETER 1.188 INCH
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 60171
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0625 to 0.1562 inch (1.59 to 3.97 mm)
Overall Length 4.13 inch (105 mm)
View Details
Drift Punch - P-65 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Length 0.7500 inch (19.05 mm)
View Details