Greenlee Textron, Inc. Round Knockout Punch Unit 60050

Description
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 1.25 INCH X 1.38 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 0.625 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 1.25 INCH X 1.38 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 0.625 INCH OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 60050 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
60050
Round Knockout Punch Unit 60050
PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS 14 GAUGE MILD STEEL CAPACITY 1.25 INCH X 1.38 INCH HOLE SIZE RECTANGULAR PUNCH TYPE MINIMUM PILOT HOLE DIAMETER 0.625 INCH OPERATION TYPE HAND/HYDRAULIC
  • PUNCH, DIE, DRAW STUD, BALL BEARING DRIVE NUT, COUNTER NUT CONTENTS
  • 14 GAUGE MILD STEEL CAPACITY
  • 1.25 INCH X 1.38 INCH HOLE SIZE
  • RECTANGULAR PUNCH TYPE
  • MINIMUM PILOT HOLE DIAMETER 0.625 INCH
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 60050
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6261497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0787 to 0.3150 inch (2 to 8 mm)
Overall Length 5.91 inch (150 mm)
View Details
108 - Parallel pin punches - 70070013 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1181 inch (3 mm)
View Details
Round Knockout Punch Unit - 743BB - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers
Drift Punch - P-24 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details