Greenlee Textron, Inc. Knockout Punch 60045

Description
RECTANGULAR TYPE 14 GAUGE MILD STEEL CAPACITY RECTANGULAR PUNCH UNIT USED ON ITEM 60043 USED ON ITEM PART NO 0.866 INCH X 1.654 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
Datasheet
Description
RECTANGULAR TYPE 14 GAUGE MILD STEEL CAPACITY RECTANGULAR PUNCH UNIT USED ON ITEM 60043 USED ON ITEM PART NO 0.866 INCH X 1.654 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 60045 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
60045
Knockout Punch 60045
RECTANGULAR TYPE 14 GAUGE MILD STEEL CAPACITY RECTANGULAR PUNCH UNIT USED ON ITEM 60043 USED ON ITEM PART NO 0.866 INCH X 1.654 INCH HOLE SIZE INCLUDES PUNCH, DIE, DRAW STUD, NUT OPERATION TYPE HAND/HYDRAULIC
  • RECTANGULAR TYPE
  • 14 GAUGE MILD STEEL CAPACITY
  • RECTANGULAR PUNCH UNIT USED ON ITEM
  • 60043 USED ON ITEM PART NO
  • 0.866 INCH X 1.654 INCH HOLE SIZE
  • INCLUDES PUNCH, DIE, DRAW STUD, NUT
  • OPERATION TYPE HAND/HYDRAULIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 60045
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
Overall Length 4.72 inch (120 mm)
View Details
Punching Tool - 4BP25 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 8 inch (203 mm)
View Details
2 suppliers
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details