Greenlee Textron, Inc. Knockout Punch 439AV

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD HYDRAULIC/STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 737BB/75BB USED ON ITEM PART NO 1-15/16 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD HYDRAULIC/STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 737BB/75BB USED ON ITEM PART NO 1-15/16 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 439AV - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
439AV
Knockout Punch 439AV
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD HYDRAULIC/STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 737BB/75BB USED ON ITEM PART NO 1-15/16 INCH HOLE SIZE 1-1/2 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • STANDARD HYDRAULIC/STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM
  • 737BB/75BB USED ON ITEM PART NO
  • 1-15/16 INCH HOLE SIZE
  • 1-1/2 INCH CONDUIT/PIPE SIZE
  • SLUG-BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
439AV
Punches & Dies 439AV
Punches & Dies PUNCH COND. 1-1/2"

Punches & Dies PUNCH COND. 1-1/2"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 439AV 439AV
Product Name Knockout Punch Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2300121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 4 inch (102 mm)
View Details
108 - Parallel pin punches - 70071152 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.0787 inch (2 mm)
View Details
Knockout Punch - 12312 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details