Greenlee Textron, Inc. Knockout Punch Kit 1731

Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 1 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (2) ADAPTER CONTENTS METAL CASE PACKAGE TYPE C FRAME, RAM DRIVER TYPE YES DRIVER INCLUDED DEPTH 8 INCH MAXIMUM CAPACITY 10 GAUGE MATERIAL MILD STEEL APPLICATION FAST, ONE-SHOT PUNCHING, NO PREDRILLING OF PILOT HOLES
Datasheet
Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 1 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (2) ADAPTER CONTENTS METAL CASE PACKAGE TYPE C FRAME, RAM DRIVER TYPE YES DRIVER INCLUDED DEPTH 8 INCH MAXIMUM CAPACITY 10 GAUGE MATERIAL MILD STEEL APPLICATION FAST, ONE-SHOT PUNCHING, NO PREDRILLING OF PILOT HOLES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 1731 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
1731
Knockout Punch Kit 1731
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 1 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (2) ADAPTER CONTENTS METAL CASE PACKAGE TYPE C FRAME, RAM DRIVER TYPE YES DRIVER INCLUDED DEPTH 8 INCH MAXIMUM CAPACITY 10 GAUGE MATERIAL MILD STEEL APPLICATION FAST, ONE-SHOT PUNCHING, NO PREDRILLING OF PILOT HOLES
  • HYDRAULIC TYPE
  • 1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 1 INCH MAX. CONDUIT/PIPE SIZE
  • (3) PUNCH, (2) ADAPTER CONTENTS
  • METAL CASE PACKAGE TYPE
  • C FRAME, RAM DRIVER TYPE
  • YES DRIVER INCLUDED
  • DEPTH 8 INCH
  • MAXIMUM CAPACITY 10 GAUGE
  • MATERIAL MILD STEEL
  • APPLICATION FAST, ONE-SHOT PUNCHING, NO PREDRILLING OF PILOT HOLES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 1731
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251693 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Punching Tool - 4BP12 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Punch Die
Overall Length 7 inch (178 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 60060 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details