Greenlee Textron, Inc. Knockout Punch 36882

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 36910 USED ON ITEM PART NO 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 36910 USED ON ITEM PART NO 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 36882 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
36882
Knockout Punch 36882
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 36910 USED ON ITEM PART NO 1.115 INCH HOLE SIZE 3/4 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM
  • 36910 USED ON ITEM PART NO
  • 1.115 INCH HOLE SIZE
  • 3/4 INCH CONDUIT/PIPE SIZE
  • SLUG-BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 36882
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0787 inch (2 mm)
Overall Length 5.91 inch (150 mm)
View Details
Pin Punch - 4PPL06 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.55 inch (64.69 mm)
Overall Length 6.5 inch (165 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Round Knockout Punch Unit - 36508 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details