Greenlee Textron, Inc. Knockout Punch Kit 36690

Description
RATCHET TYPE (5) PUNCH, (4) DIE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND INCLUDES 12.7 MM KWIK STEPPER STEP BIT
Datasheet
Description
RATCHET TYPE (5) PUNCH, (4) DIE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND INCLUDES 12.7 MM KWIK STEPPER STEP BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 36690 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
36690
Knockout Punch Kit 36690
RATCHET TYPE (5) PUNCH, (4) DIE CONTENTS HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND INCLUDES 12.7 MM KWIK STEPPER STEP BIT
  • RATCHET TYPE
  • (5) PUNCH, (4) DIE CONTENTS
  • HIGH IMPACT RUGGED PLASTIC CARRYING CASE PACKAGE TYPE
  • HEXAGONAL RATCHET DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • SLUG-BUSTER[R] BRAND
  • INCLUDES 12.7 MM KWIK STEPPER STEP BIT
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
36690
Punches & Dies 36690
Punches & Dies PUNCH SET-SB PG9-30,5MM

Punches & Dies PUNCH SET-SB PG9-30,5MM

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 36690 36690
Product Name Knockout Punch Kit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4609544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5512 inch (14 mm)
Overall Length 4.92 inch (125 mm)
View Details
Drift Punch - 66343 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 11 inch (279 mm)
View Details
2 suppliers
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Knockout Punch - 1795AV - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details