Klein Tools, Inc. Drift Punch 66343

Description
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 11 INCH OVERALL LENGTH 5-1/2 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 1/4 INCH POINT SIZE
Request a Quote Datasheet
Description
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 11 INCH OVERALL LENGTH 5-1/2 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 1/4 INCH POINT SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - 66343 - Klein Tools, Inc.
Chicago, IL, USA
Drift Punch
66343
Drift Punch 66343
LONG TAPER TYPE CARBON STEEL MATERIAL BLACK FINISH 11 INCH OVERALL LENGTH 5-1/2 INCH TAPER LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 1/4 INCH POINT SIZE
  • LONG TAPER TYPE
  • CARBON STEEL MATERIAL
  • BLACK FINISH
  • 11 INCH OVERALL LENGTH
  • 5-1/2 INCH TAPER LENGTH
  • HEX SHANK TYPE
  • HEAT TREATED PROCESS
  • 1/4 INCH POINT SIZE
Supplier's Site Datasheet
Punches - 66343-ND - DigiKey
Thief River Falls, MN, United States
Punches
66343-ND
Punches 66343-ND
"Tapered Punch 0.24"" (6.0mm) DIA X 11.00"" (279.4mm) Length"

"Tapered Punch 0.24"" (6.0mm) DIA X 11.00"" (279.4mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 66343 66343-ND
Product Name Drift Punch Punches
Type Drift Punch Tapered Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 2494834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
Soft-Face Punch - CL-3408-010-SFP - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Blank
Shapes Round
Point Shape Features Flat
View Details
Pin Punch - 4PPL08 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.75 inch (69.85 mm)
Overall Length 6.69 inch (170 mm)
View Details
2 suppliers