Greenlee Textron, Inc. Knockout Punch Kit 36687

Description
MANUAL TYPE (4) PUNCH, (4) DIE CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED INCLUDES 12.7 MM KWIK STEPPER STEP BIT
Datasheet
Description
MANUAL TYPE (4) PUNCH, (4) DIE CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED INCLUDES 12.7 MM KWIK STEPPER STEP BIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 36687 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
36687
Knockout Punch Kit 36687
MANUAL TYPE (4) PUNCH, (4) DIE CONTENTS PLASTIC CARRYING CASE PACKAGE TYPE HEXAGONAL RATCHET DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED INCLUDES 12.7 MM KWIK STEPPER STEP BIT
  • MANUAL TYPE
  • (4) PUNCH, (4) DIE CONTENTS
  • PLASTIC CARRYING CASE PACKAGE TYPE
  • HEXAGONAL RATCHET DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • INCLUDES 12.7 MM KWIK STEPPER STEP BIT
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
36687
Punches & Dies 36687
Punches & Dies PUNCH SET-STD PG9-PG48

Punches & Dies PUNCH SET-STD PG9-PG48

Buy Now

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 36687 36687
Product Name Knockout Punch Kit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1260 inch (3.2 mm)
Overall Length 3.94 inch (100 mm)
View Details
Drift Punch - 5SDL45025 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 18 inch (457 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details