Klein Tools, Inc. Drift Punch 5SDL45025

Description
LARGE BODY, LONG TAPER TYPE CARBON MANGANESE STEEL MATERIAL 18 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 1/2 INCH POINT SIZE DIAMETER ACROSS HEXAGON POINTS 1-3/32 INCH HEXAGON SHAFT DIAMETER 1 INCH
Description
LARGE BODY, LONG TAPER TYPE CARBON MANGANESE STEEL MATERIAL 18 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 1/2 INCH POINT SIZE DIAMETER ACROSS HEXAGON POINTS 1-3/32 INCH HEXAGON SHAFT DIAMETER 1 INCH

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - 5SDL45025 - Klein Tools, Inc.
Chicago, IL, USA
Drift Punch
5SDL45025
Drift Punch 5SDL45025
LARGE BODY, LONG TAPER TYPE CARBON MANGANESE STEEL MATERIAL 18 INCH OVERALL LENGTH HEX SHANK TYPE HEAT TREATED PROCESS 1/2 INCH POINT SIZE DIAMETER ACROSS HEXAGON POINTS 1-3/32 INCH HEXAGON SHAFT DIAMETER 1 INCH
  • LARGE BODY, LONG TAPER TYPE
  • CARBON MANGANESE STEEL MATERIAL
  • 18 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • HEAT TREATED PROCESS
  • 1/2 INCH POINT SIZE
  • DIAMETER ACROSS HEXAGON POINTS 1-3/32 INCH
  • HEXAGON SHAFT DIAMETER 1 INCH
Supplier's Site

Technical Specifications

  Klein Tools, Inc.
Product Category Punches
Product Number 5SDL45025
Product Name Drift Punch
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 2494865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Rectangular Hole Punch - CP Series - OMEGA Engineering, Inc.
Specs
Shapes Reactangle
View Details
109 - Pin punches - 70090006 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3150 inch (8 mm)
View Details
Brass Taper Punches - CB27 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Brass Taper Punches
View Details