Greenlee Textron, Inc. Stepped Cone Drill 35884C

Description
SPLIT TIP TYPE 10 GAUGE STAINLESS STEEL MATERIAL STEAM OXIDE FINISH 3/8 INCH SHANK SIZE CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES KIT CONTAINS 1/2 INCH 34401C COBALT STEP BIT, 7/8 INCH 34403C COBALT STEP BIT, 1-1/8 INCH 30008C COBALT STEP BIT, CASE
Description
SPLIT TIP TYPE 10 GAUGE STAINLESS STEEL MATERIAL STEAM OXIDE FINISH 3/8 INCH SHANK SIZE CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES KIT CONTAINS 1/2 INCH 34401C COBALT STEP BIT, 7/8 INCH 34403C COBALT STEP BIT, 1-1/8 INCH 30008C COBALT STEP BIT, CASE

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 35884C - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
35884C
Stepped Cone Drill 35884C
SPLIT TIP TYPE 10 GAUGE STAINLESS STEEL MATERIAL STEAM OXIDE FINISH 3/8 INCH SHANK SIZE CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES KIT CONTAINS 1/2 INCH 34401C COBALT STEP BIT, 7/8 INCH 34403C COBALT STEP BIT, 1-1/8 INCH 30008C COBALT STEP BIT, CASE
  • SPLIT TIP TYPE
  • 10 GAUGE STAINLESS STEEL MATERIAL
  • STEAM OXIDE FINISH
  • 3/8 INCH SHANK SIZE
  • CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES
  • KIT CONTAINS 1/2 INCH 34401C COBALT STEP BIT, 7/8 INCH 34403C COBALT STEP BIT, 1-1/8 INCH 30008C COBALT STEP BIT, CASE
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 35884C
Product Name Stepped Cone Drill
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238496 - RS Components, Ltd.
Specs
Diameter 0.709 inch (18.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw, Carbide Tipped, 16 Mm (5/8
Specs
Drill Type Core Drill
Diameter 0.630 inch (16.0 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB052UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 70PT-11/16 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.688 inch (17.5 mm)
Shank Hex
View Details