Greenlee Textron, Inc. Hole Saw 35714

Description
RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 6-5/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Datasheet
Description
RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 6-5/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35714 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
35714
Hole Saw 35714
RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 6-5/8 INCH DIAMETER 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
  • RECESSED LIGHT TYPE
  • NON-METALLIC CUT MATERIAL
  • STEEL BLADE MATERIAL
  • 6-5/8 INCH DIAMETER
  • 7/8 INCH CUTTING DEPTH
  • APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 35714
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws & Core Drill Bits - 6734724 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.260 inch (32.0 mm)
Shank 0.394 inch (10.0 mm)
View Details
3/4 X 3/4 X 1-1/2 X 4 - 3F RH CARBIDE - 0337T01215004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Professional Tool Grinding, Inc.
Specs
Product Drill
Units Fractional
Drill Type Extension (optional feature); Surgical/Dental
View Details