Greenlee Textron, Inc. Hole Saw 35712

Description
RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 4-3/8 INCH DIAMETER 80 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Datasheet
Description
RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 4-3/8 INCH DIAMETER 80 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Saw - 35712 - Greenlee Textron, Inc.
Rockford, IL, USA
Hole Saw
35712
Hole Saw 35712
RECESSED LIGHT TYPE NON-METALLIC CUT MATERIAL STEEL BLADE MATERIAL 4-3/8 INCH DIAMETER 80 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING 7/8 INCH CUTTING DEPTH APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
  • RECESSED LIGHT TYPE
  • NON-METALLIC CUT MATERIAL
  • STEEL BLADE MATERIAL
  • 4-3/8 INCH DIAMETER
  • 80 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 120 RPM (ALUMINUM) SPEED RATING
  • 7/8 INCH CUTTING DEPTH
  • APPLICATION POWER DRILL, RECESSED LIGHTING FIXTURE
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 35712
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239933 - RS Components, Ltd.
Specs
Diameter 0.551 inch (14.0 mm)
Material Aluminium
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
SST+ 135° 1/2
Specs
Product Drill; Drill Set (optional feature)
Units Fractional
Drill Type Twist
View Details
Hole Saw - 825-2 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application Aluminum; Bronze/Brass; Steel; Ferrous Metal, Non-Ferrous Metal, Non-Metal
View Details