Greenlee Textron, Inc. Reciprocating Saw Blade 353-6114

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH STEEL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH PACKAGING TYPE PLASTIC POUCH
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH STEEL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH PACKAGING TYPE PLASTIC POUCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 353-6114 - Greenlee Textron, Inc.
Rockford, IL, USA
Reciprocating Saw Blade
353-6114
Reciprocating Saw Blade 353-6114
STRAIGHT BACK TYPE BI-METAL MATERIAL 6 INCH BLADE LENGTH 1 INCH BLADE WIDTH STEEL CUT MATERIAL 0.042 INCH BLADE THICKNESS 14 TEETH PER INCH PACKAGING TYPE PLASTIC POUCH
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • 6 INCH BLADE LENGTH
  • 1 INCH BLADE WIDTH
  • STEEL CUT MATERIAL
  • 0.042 INCH BLADE THICKNESS
  • 14 TEETH PER INCH
  • PACKAGING TYPE PLASTIC POUCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 353-6114
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products