Greenlee Textron, Inc. Reciprocating Saw Blade 353-810G

Description
STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL, WOOD WITH NAIL, PVC CUT MATERIAL 0.050 INCH BLADE THICKNESS 10 TEETH PER INCH APPLICATION GENERAL PURPOSE PACKAGING TYPE PLASTIC POUCH
Datasheet
Description
STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL, WOOD WITH NAIL, PVC CUT MATERIAL 0.050 INCH BLADE THICKNESS 10 TEETH PER INCH APPLICATION GENERAL PURPOSE PACKAGING TYPE PLASTIC POUCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reciprocating Saw Blade - 353-810G - Greenlee Textron, Inc.
Rockford, IL, USA
Reciprocating Saw Blade
353-810G
Reciprocating Saw Blade 353-810G
STRAIGHT BACK TYPE BI-METAL MATERIAL TITANIUM COATED FINISH 8 INCH BLADE LENGTH 3/4 INCH BLADE WIDTH METAL, WOOD WITH NAIL, PVC CUT MATERIAL 0.050 INCH BLADE THICKNESS 10 TEETH PER INCH APPLICATION GENERAL PURPOSE PACKAGING TYPE PLASTIC POUCH
  • STRAIGHT BACK TYPE
  • BI-METAL MATERIAL
  • TITANIUM COATED FINISH
  • 8 INCH BLADE LENGTH
  • 3/4 INCH BLADE WIDTH
  • METAL, WOOD WITH NAIL, PVC CUT MATERIAL
  • 0.050 INCH BLADE THICKNESS
  • 10 TEETH PER INCH
  • APPLICATION GENERAL PURPOSE
  • PACKAGING TYPE PLASTIC POUCH
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Saw Blades
Product Number 353-810G
Product Name Reciprocating Saw Blade
Unlock Full Specs
to access all available technical data

Similar Products