Greenlee Textron, Inc. Knockout Punch 35167

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 35182 USED ON ITEM PART NO 2.52 INCH HOLE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 35182 USED ON ITEM PART NO 2.52 INCH HOLE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 35167 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
35167
Knockout Punch 35167
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 35182 USED ON ITEM PART NO 2.52 INCH HOLE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 35182 USED ON ITEM PART NO
  • 2.52 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 35167
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0625 to 0.1562 inch (1.59 to 3.97 mm)
Overall Length 4.13 inch (105 mm)
View Details
Pin Punch - 66322 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 5 inch (127 mm)
Overall Length 5 inch (127 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Round Knockout Punch Unit - 77U-1/2 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details
2 suppliers