Klein Tools, Inc. Pin Punch 66322

Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 5 INCH OVERALL LENGTH 5 INCH PIN LENGTH HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet
Description
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 5 INCH OVERALL LENGTH 5 INCH PIN LENGTH HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - 66322 - Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
66322
Pin Punch 66322
PARALLEL TYPE HIGH CARBON STEEL MATERIAL BLACK FINISH 5 INCH OVERALL LENGTH 5 INCH PIN LENGTH HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER CONSTRUCTIONAL FEATURE CORROSION RESISTANCE 6632 MODEL
  • PARALLEL TYPE
  • HIGH CARBON STEEL MATERIAL
  • BLACK FINISH
  • 5 INCH OVERALL LENGTH
  • 5 INCH PIN LENGTH
  • HEAT TREATED PROCESS
  • 1/8 INCH POINT DIAMETER
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANCE
  • 6632 MODEL
Supplier's Site Datasheet
Punches - 1742-1274-ND - DigiKey
Thief River Falls, MN, United States
"Parallel Pin Punch 0.13"" (3.2mm) DIA X 5.00"" (127.0mm) Length"

"Parallel Pin Punch 0.13"" (3.2mm) DIA X 5.00"" (127.0mm) Length"

Buy Now Datasheet

Technical Specifications

  Klein Tools, Inc. DigiKey
Product Category Punches Punches
Product Number 66322 1742-1274-ND
Product Name Pin Punch Punches
Type Pin Punch Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5215364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1378 inch (3.5 mm)
Overall Length 1.38 inch (35 mm)
View Details
Center Punches - C33 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Type Center
View Details
Pin Punch - 4PPL04 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.36 inch (59.93 mm)
Overall Length 6.3 inch (160 mm)
View Details
2 suppliers
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details