Greenlee Textron, Inc. Stepped Cone Drill 34401C

Description
SPLIT TIP, SELF-STARTING TYPE COBALT HIGH SPEED STEEL MATERIAL STEAM OXIDE FINISH 3.08 INCH OVERALL LENGTH 1/8 INCH MIN. DRILL SIZE 15/32 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 13 SIZE(S) 1/32 INCH STEP INCREMENT MATERIAL THICKNESS 10 GAUGE CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES
Description
SPLIT TIP, SELF-STARTING TYPE COBALT HIGH SPEED STEEL MATERIAL STEAM OXIDE FINISH 3.08 INCH OVERALL LENGTH 1/8 INCH MIN. DRILL SIZE 15/32 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 13 SIZE(S) 1/32 INCH STEP INCREMENT MATERIAL THICKNESS 10 GAUGE CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES

Suppliers

Company
Product
Description
Supplier Links
Stepped Cone Drill - 34401C - Greenlee Textron, Inc.
Rockford, IL, USA
Stepped Cone Drill
34401C
Stepped Cone Drill 34401C
SPLIT TIP, SELF-STARTING TYPE COBALT HIGH SPEED STEEL MATERIAL STEAM OXIDE FINISH 3.08 INCH OVERALL LENGTH 1/8 INCH MIN. DRILL SIZE 15/32 INCH MAX. DRILL SIZE HEX SHANK TYPE 3/8 INCH SHANK SIZE 13 SIZE(S) 1/32 INCH STEP INCREMENT MATERIAL THICKNESS 10 GAUGE CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES
  • SPLIT TIP, SELF-STARTING TYPE
  • COBALT HIGH SPEED STEEL MATERIAL
  • STEAM OXIDE FINISH
  • 3.08 INCH OVERALL LENGTH
  • 1/8 INCH MIN. DRILL SIZE
  • 15/32 INCH MAX. DRILL SIZE
  • HEX SHANK TYPE
  • 3/8 INCH SHANK SIZE
  • 13 SIZE(S)
  • 1/32 INCH STEP INCREMENT
  • MATERIAL THICKNESS 10 GAUGE
  • CUT MATERIAL MILD STEEL, SHEET METAL, COPPER, BRASS, ALUMINUM, FIBERGLASS, PLASTIC, WOOD, LAMINATES
Supplier's Site

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 34401C
Product Name Stepped Cone Drill
Product Drill
Drill Type Step Drill
Diameter 0.125 to 0.469 inch (3.2 to 11.9 mm)
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.433 inch (11.0 mm)
OAL 5.59 inch (142 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Hole Saw Arbor - 37155B - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Hole Saw
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details