Greenlee Textron, Inc. Round Knockout Punch Unit 229

Description
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 0.787 INCH X 0.982 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 9 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Datasheet
Description
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 0.787 INCH X 0.982 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 9 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 229 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
229
Round Knockout Punch Unit 229
PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY 0.787 INCH X 0.982 INCH X 0.469 INCH HOLE SIZE ROUND PUNCH TYPE NUMBER OF PIN 9 MINIMUM PILOT HOLE DIAMETER 7/16 INCH USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
  • PUNCH, DIE UNIT, DRAW STUD, SQUARE COUNTER NUT, DRIVE NUT CONTENTS
  • 16 GAUGE MILD STEEL, 10 GAUGE ALUMINUM CAPACITY
  • 0.787 INCH X 0.982 INCH X 0.469 INCH HOLE SIZE
  • ROUND PUNCH TYPE
  • NUMBER OF PIN 9
  • MINIMUM PILOT HOLE DIAMETER 7/16 INCH
  • USED ON BATTERY/RAM/PUMP HYDRAULIC DRIVER
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Punches & Dies
229
Punches & Dies 229
Punches & Dies PUNCH UNIT D-SUB 9P

Punches & Dies PUNCH UNIT D-SUB 9P

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. VAST STOCK CO., LIMITED
Product Category Punches Punches
Product Number 229 229
Product Name Round Knockout Punch Unit Punches & Dies
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7010568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
View Details
108 - Parallel pin punches - 70070001 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.0984 inch (2.5 mm)
View Details
Round Knockout Punch Unit - 61007 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Square
View Details
Punching Tool - P-59 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.4375 inch (11.11 mm)
Overall Length 6 inch (152 mm)
View Details