Greenlee Textron, Inc. Knockout Punch Kit 1906SB

Description
RATCHET TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (3) DIE, (3) DRAW STUD, (1) HANDLE CONTENTS STEEL CASE PACKAGE TYPE RATCHET PUNCH DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND
Datasheet
Description
RATCHET TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (3) DIE, (3) DRAW STUD, (1) HANDLE CONTENTS STEEL CASE PACKAGE TYPE RATCHET PUNCH DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 1906SB - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
1906SB
Knockout Punch Kit 1906SB
RATCHET TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (3) DIE, (3) DRAW STUD, (1) HANDLE CONTENTS STEEL CASE PACKAGE TYPE RATCHET PUNCH DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND
  • RATCHET TYPE
  • 1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 2 INCH MAX. CONDUIT/PIPE SIZE
  • (3) PUNCH, (3) DIE, (3) DRAW STUD, (1) HANDLE CONTENTS
  • STEEL CASE PACKAGE TYPE
  • RATCHET PUNCH DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • SLUG-BUSTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 1906SB
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 484748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Overall Length 5.91 inch (150 mm)
View Details
Round Knockout Punch Unit - 7211EBB-60.0 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round, Two Point
Point Shape Features Pointed
View Details
2 suppliers
Drift Punch - P-29 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.3125 inch (7.94 mm)
View Details