Greenlee Textron, Inc. Knockout Punch 1816AV

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-1-3/4 USED ON ITEM PART NO 1-3/4 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-1-3/4 USED ON ITEM PART NO 1-3/4 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 1816AV - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
1816AV
Knockout Punch 1816AV
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-1-3/4 USED ON ITEM PART NO 1-3/4 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM
  • 730BB-1-3/4 USED ON ITEM PART NO
  • 1-3/4 INCH HOLE SIZE
  • 1-1/4 INCH CONDUIT/PIPE SIZE
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 1816AV
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4609550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.6693 inch (17 mm)
Overall Length 5.12 inch (130 mm)
View Details
109 - Pin punches - 70090004 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.2756 inch (7 mm)
View Details
Round Knockout Punch Unit - 730BB-15/16 - Greenlee Textron, Inc.
Specs
Type Ejector
Shapes Round
View Details