Greenlee Textron, Inc. Knockout Punch 1783AV

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-2-1/8 USED ON ITEM PART NO 2-1/8 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-2-1/8 USED ON ITEM PART NO 2-1/8 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 1783AV - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
1783AV
Knockout Punch 1783AV
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 730BB-2-1/8 USED ON ITEM PART NO 2-1/8 INCH HOLE SIZE APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM
  • 730BB-2-1/8 USED ON ITEM PART NO
  • 2-1/8 INCH HOLE SIZE
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 1783AV
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 652406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
108 - Parallel pin punches - 70070013 - Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1181 inch (3 mm)
View Details
Punching Tool - P-57 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 5 inch (127 mm)
View Details