Greenlee Textron, Inc. Auger Drill Bit 16-04-54A

Description
SCREW POINT TYPE 1 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE WHITE INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
Datasheet
Description
SCREW POINT TYPE 1 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE WHITE INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 16-04-54A - Greenlee Textron, Inc.
Rockford, IL, USA
Auger Drill Bit
16-04-54A
Auger Drill Bit 16-04-54A
SCREW POINT TYPE 1 INCH DRILL SIZE D'VERSIBIT[R] BRAND SHAFT LENGTH 54 INCH SHAFT DIAMETER 1/4 INCH COLOR CODE WHITE INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
  • SCREW POINT TYPE
  • 1 INCH DRILL SIZE
  • D'VERSIBIT[R] BRAND
  • SHAFT LENGTH 54 INCH
  • SHAFT DIAMETER 1/4 INCH
  • COLOR CODE WHITE
  • INCLUDES FLEXIBLE SPRING STEEL SHAFT, SLOW BACK TAPER ALLOW FOR EASY RETRIEVAL
  • APPLICATION DRILLING IN SOFT WOODS OR THIN SECTION
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 16-04-54A
Product Name Auger Drill Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.138 inch (3.5 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB152UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 66RT-1 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 1.000 inch (25.4 mm)
Shank Hex
View Details