Greenlee Textron, Inc. Boring Bit 149H2-1-1/2

Description
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-1/2 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 1 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
Datasheet
Description
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-1/2 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 1 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boring Bit - 149H2-1-1/2 - Greenlee Textron, Inc.
Rockford, IL, USA
Boring Bit
149H2-1-1/2
Boring Bit 149H2-1-1/2
SELF FEED TYPE CARBON ALLOY MATERIAL 5 INCH OVERALL LENGTH 7/16 INCH HEX SHANK SIZE BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION HARDENED PROCESS 1-1/2 INCH BORING DIAMETER E-Z BORE[R] BRAND CONDUIT SIZE 1 INCH INCLUDES HEX WRENCH AND SPARE SET SCREW
  • SELF FEED TYPE
  • CARBON ALLOY MATERIAL
  • 5 INCH OVERALL LENGTH
  • 7/16 INCH HEX SHANK SIZE
  • BORING FAST, CLEAN HOLES THROUGH VARIOUS WOOD MATERIALS IN ELECTRICAL, PLUMBING AND REMODELING APPLICATION
  • HARDENED PROCESS
  • 1-1/2 INCH BORING DIAMETER
  • E-Z BORE[R] BRAND
  • CONDUIT SIZE 1 INCH
  • INCLUDES HEX WRENCH AND SPARE SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Drill Bits
Product Number 149H2-1-1/2
Product Name Boring Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216303 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.866 inch (22.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hole Saw, Carbide Tipped, 1 1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB306UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 09-03-54A - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.562 inch (14.3 mm)
Size Range 0.5625 inch (14.29 mm)
View Details