Greenlee Textron, Inc. Knockout Punch 127AV

Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD HYDRAULIC/STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 735BB, 74BB USED ON ITEM PART NO 1-11/16 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD HYDRAULIC/STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 735BB, 74BB USED ON ITEM PART NO 1-11/16 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 127AV - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
127AV
Knockout Punch 127AV
ROUND TYPE 10 GAUGE MILD STEEL CAPACITY SLUG-BUSTER USED ON MODEL/BRAND STANDARD HYDRAULIC/STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM 735BB, 74BB USED ON ITEM PART NO 1-11/16 INCH HOLE SIZE 1-1/4 INCH CONDUIT/PIPE SIZE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • ROUND TYPE
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG-BUSTER USED ON MODEL/BRAND
  • STANDARD HYDRAULIC/STANDARD ROUND KNOCKOUT PUNCH UNIT USED ON ITEM
  • 735BB, 74BB USED ON ITEM PART NO
  • 1-11/16 INCH HOLE SIZE
  • 1-1/4 INCH CONDUIT/PIPE SIZE
  • SLUG-BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 127AV
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251794 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
109 - Pin punches - 70090008 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3937 inch (10 mm)
View Details
Knockout Punch - 12354 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
Center Punch - P-38 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.2500 inch (6.35 mm)
View Details