Greenlee Textron, Inc. Round Knockout Punch Unit 12341

Description
PUNCH, DIE, DRAW STUD CONTENTS 14 GAUGE MILD STEEL CAPACITY 1-1/16 INCH HOLE SIZE ROUND PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/RATCHET/MANUAL DRIVER
Datasheet
Description
PUNCH, DIE, DRAW STUD CONTENTS 14 GAUGE MILD STEEL CAPACITY 1-1/16 INCH HOLE SIZE ROUND PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/RATCHET/MANUAL DRIVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Knockout Punch Unit - 12341 - Greenlee Textron, Inc.
Rockford, IL, USA
Round Knockout Punch Unit
12341
Round Knockout Punch Unit 12341
PUNCH, DIE, DRAW STUD CONTENTS 14 GAUGE MILD STEEL CAPACITY 1-1/16 INCH HOLE SIZE ROUND PUNCH TYPE SLUG-BUSTER[R] BRAND APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES USED ON BATTERY-POWERED/HYDR AULIC/RATCHET/MANUAL DRIVER
  • PUNCH, DIE, DRAW STUD CONTENTS
  • 14 GAUGE MILD STEEL CAPACITY
  • 1-1/16 INCH HOLE SIZE
  • ROUND PUNCH TYPE
  • SLUG-BUSTER[R] BRAND
  • APPLICATION PUNCH MILD STEEL, ALUMINUM, FIBERGLASS, PLASTIC ENCLOSURES
  • USED ON BATTERY-POWERED/HYDRAULIC/RATCHET/MANUAL DRIVER
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 12341
Product Name Round Knockout Punch Unit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6685755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0984 inch (2.5 mm)
Overall Length 7.28 inch (185 mm)
View Details
Drift Punch - 66343 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 11 inch (279 mm)
View Details
2 suppliers
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 36282 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details