Greenlee Textron, Inc. Knockout Punch 12315

Description
ROUND TYPE STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12316 USED ON ITEM PART NO 1-3/4 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Datasheet
Description
ROUND TYPE STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12316 USED ON ITEM PART NO 1-3/4 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 12315 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
12315
Knockout Punch 12315
ROUND TYPE STEEL MATERIAL 10 GAUGE MILD STEEL CAPACITY SLUG BUSTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 12316 USED ON ITEM PART NO 1-3/4 INCH HOLE SIZE SLUG-BUSTER[R] BRAND OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
  • ROUND TYPE
  • STEEL MATERIAL
  • 10 GAUGE MILD STEEL CAPACITY
  • SLUG BUSTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 12316 USED ON ITEM PART NO
  • 1-3/4 INCH HOLE SIZE
  • SLUG-BUSTER[R] BRAND
  • OPERATION TYPE BATTERY, HYDRAULIC, RATCHET OR MANUAL DRIVERS
  • APPLICATION KNOCKOUT PUNCHING, PUNCH MILD STEEL, ALUMINUM, FIBERGLASS AND PLASTIC
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 12315
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251738 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Pin Punch - 4PPL06 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.55 inch (64.69 mm)
Overall Length 6.5 inch (165 mm)
View Details
DIN Size Panel Punch - DPP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes DIN Size
View Details
Knockout Punch Kit - 735BB - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
2 suppliers