Greenlee Textron, Inc. Knockout Punch 04608

Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745M-40.5 USED ON ITEM PART NO 1.595 INCH HOLE SIZE SLUG SPLITTER[R] BRAND INCLUDES 31872, 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER APPLICATION 10 GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
Datasheet
Description
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745M-40.5 USED ON ITEM PART NO 1.595 INCH HOLE SIZE SLUG SPLITTER[R] BRAND INCLUDES 31872, 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER APPLICATION 10 GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch - 04608 - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch
04608
Knockout Punch 04608
ROUND TYPE TOOL STEEL MATERIAL 10 GAUGE STAINLESS STEEL CAPACITY SC AND SLUG SPLITTER USED ON MODEL/BRAND KNOCKOUT PUNCH UNIT USED ON ITEM 745M-40.5 USED ON ITEM PART NO 1.595 INCH HOLE SIZE SLUG SPLITTER[R] BRAND INCLUDES 31872, 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER APPLICATION 10 GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
  • ROUND TYPE
  • TOOL STEEL MATERIAL
  • 10 GAUGE STAINLESS STEEL CAPACITY
  • SC AND SLUG SPLITTER USED ON MODEL/BRAND
  • KNOCKOUT PUNCH UNIT USED ON ITEM
  • 745M-40.5 USED ON ITEM PART NO
  • 1.595 INCH HOLE SIZE
  • SLUG SPLITTER[R] BRAND
  • INCLUDES 31872, 29452 HYDRAULIC DRIVER, 12099 RATCHET DRIVER
  • APPLICATION 10 GAUGE STAINLESS STEEL, MILD STEEL, FIBERGLASS AND PLASTIC ENCLOSURES
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 04608
Product Name Knockout Punch
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2905109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 inch (3 mm)
Overall Length 5.47 inch (139 mm)
View Details
Knockout Punch - 1756AV - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details
Drift Punch - P-12 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.0625 inch (1.59 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details