Greenlee Textron, Inc. Knockout Punch Kit 7606SB

Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (2) DIE, (1) DRAW STUD, (1) DUST PLUG, (1) SLEEVE, (2) DUST CAP, (1) TRAY CONTENTS STEEL CASE PACKAGE TYPE HYDRAULIC RAM AND FOOT PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND
Datasheet
Description
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (2) DIE, (1) DRAW STUD, (1) DUST PLUG, (1) SLEEVE, (2) DUST CAP, (1) TRAY CONTENTS STEEL CASE PACKAGE TYPE HYDRAULIC RAM AND FOOT PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knockout Punch Kit - 7606SB - Greenlee Textron, Inc.
Rockford, IL, USA
Knockout Punch Kit
7606SB
Knockout Punch Kit 7606SB
HYDRAULIC TYPE 1/2 INCH MIN. CONDUIT/PIPE SIZE 2 INCH MAX. CONDUIT/PIPE SIZE (3) PUNCH, (2) DIE, (1) DRAW STUD, (1) DUST PLUG, (1) SLEEVE, (2) DUST CAP, (1) TRAY CONTENTS STEEL CASE PACKAGE TYPE HYDRAULIC RAM AND FOOT PUMP DRIVER TYPE ROUND PUNCH TYPE YES DRIVER INCLUDED SLUG-BUSTER[R] BRAND
  • HYDRAULIC TYPE
  • 1/2 INCH MIN. CONDUIT/PIPE SIZE
  • 2 INCH MAX. CONDUIT/PIPE SIZE
  • (3) PUNCH, (2) DIE, (1) DRAW STUD, (1) DUST PLUG, (1) SLEEVE, (2) DUST CAP, (1) TRAY CONTENTS
  • STEEL CASE PACKAGE TYPE
  • HYDRAULIC RAM AND FOOT PUMP DRIVER TYPE
  • ROUND PUNCH TYPE
  • YES DRIVER INCLUDED
  • SLUG-BUSTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Greenlee Textron, Inc.
Product Category Punches
Product Number 7606SB
Product Name Knockout Punch Kit
Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7010562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
Overall Length 4.72 inch (120 mm)
View Details
Round Hole Punch - RHP Series - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Shapes Round
Shank Diameter 0.6250 to 1.69 inch (15.87 to 42.86 mm)
View Details
Knockout Punch - 7212SP-2P - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Ejector
View Details