Greenlee Textron, Inc. Screwdriver 0453-15C

Description
SLOTTED TYPE 11-1/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet
Description
SLOTTED TYPE 11-1/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screwdriver - 0453-15C - Greenlee Textron, Inc.
Rockford, IL, USA
Screwdriver
0453-15C
Screwdriver 0453-15C
SLOTTED TYPE 11-1/8 INCH OVERALL LENGTH 7 INCH SHANK LENGTH BLACK, GREEN HANDLE COLOR 1/4 INCH TIP SIZE HANDLE TYPE SOFT, CUSHIONED GRIP
  • SLOTTED TYPE
  • 11-1/8 INCH OVERALL LENGTH
  • 7 INCH SHANK LENGTH
  • BLACK, GREEN HANDLE COLOR
  • 1/4 INCH TIP SIZE
  • HANDLE TYPE SOFT, CUSHIONED GRIP
Supplier's Site Datasheet
Screw and Nut Drivers - 0453-15C-ND - DigiKey
Thief River Falls, MN, United States
Screw and Nut Drivers
0453-15C-ND
Screw and Nut Drivers 0453-15C-ND
"1/4"" Slotted Screwdriver 11.13"" (282.7mm)"

"1/4"" Slotted Screwdriver 11.13"" (282.7mm)"

Buy Now Datasheet

Technical Specifications

  Greenlee Textron, Inc. DigiKey
Product Category Screwdrivers (hand tool) Screwdrivers (hand tool)
Product Number 0453-15C 0453-15C-ND
Product Name Screwdriver Screw and Nut Drivers
Drive Type Slotted Slotted; Slotted
Unlock Full Specs
to access all available technical data

Similar Products

Screwdriver - Z80-298 - Harwin Plc
Specs
Drive Type Slotted
View Details
Screwdriver - 206-2102 - WAGO
Specs
Drive Type T8; T10; T15; T20; T25; T30
View Details
Screwdriver Set - 6-IN-1 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Drive Type 6-in-1
View Details
8 Piece Screw Driver Set - SD8 - DME Company
Specs
Type Standard Screwdriver
Drive Type Crosshead; Slotted
Drive Details Flat 3/8” x 8”, 5/16” x 6”, 1/4” x 4” 3/16” x 31/4” x 11/2”, Phillips #2 x 4”, #1 x 3”, #2 x 11/2”
View Details